Panasonic Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic ERJ-PB6B2490V

Description
CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic - 02AC2349 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic
02AC2349
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic 02AC2349
CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic - 68AC7466 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic
68AC7466
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic 68AC7466
CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B2490V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B2490V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B2490V
RES SMD 249 OHM 0.1% 1/4W 0805

RES SMD 249 OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 02AC2349 ERJ-PB6B2490V
Product Name Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details