Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B2261V

Description
RES SMD 2.26K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 2.26K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B2261V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B2261V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B2261V
RES SMD 2.26K OHM 0.1% 1/4W 0805

RES SMD 2.26K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 2K26, 0.25W, 0805; Resistance Panasonic - 68AC7429 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K26, 0.25W, 0805; Resistance Panasonic
68AC7429
Chip Res, Thick Film, 2K26, 0.25W, 0805; Resistance Panasonic 68AC7429
CHIP RES, THICK FILM, 2K26, 0.25W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K26, 0.25W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K26, 0.25W, 0805; Resistance Panasonic - 68AC7428 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K26, 0.25W, 0805; Resistance Panasonic
68AC7428
Chip Res, Thick Film, 2K26, 0.25W, 0805; Resistance Panasonic 68AC7428
CHIP RES, THICK FILM, 2K26, 0.25W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K26, 0.25W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B2261V 68AC7429
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 2K26, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 2260 ohms 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details