Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B2202V

Description
RES SMD 22K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 22K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B2202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B2202V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B2202V
RES SMD 22K OHM 0.1% 1/4W 0805

RES SMD 22K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 22K, 0.25W, 0805; Resistance Panasonic - 68AC7415 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K, 0.25W, 0805; Resistance Panasonic
68AC7415
Chip Res, Thick Film, 22K, 0.25W, 0805; Resistance Panasonic 68AC7415
CHIP RES, THICK FILM, 22K, 0.25W, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K, 0.25W, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22K, 0.25W, 0805; Resistance Panasonic - 68AC7414 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K, 0.25W, 0805; Resistance Panasonic
68AC7414
Chip Res, Thick Film, 22K, 0.25W, 0805; Resistance Panasonic 68AC7414
CHIP RES, THICK FILM, 22K, 0.25W, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K, 0.25W, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B2202V 68AC7415
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 22K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 22000 ohms 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details