RES SMD 19.6K OHM 0.1% 1/4W 0805
CHIP RES, THICK FILM, 19K6, 0.25W, 0805; Resistance:19.6kohm;
CHIP RES, THICK FILM, 19K6, 0.25W, 0805; Resistance:19.6kohm;
RES SMD 19.6K OHM 0.1% 1/4W 0805
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ERJ-PB6B1962V | 68AC7375 | 590-ERJ-PB6B1962V |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 19K6, 0.25W, 0805; Resistance Panasonic | RES SMD 19.6K OHM 0.1% 1/4W 0805 |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 19600 ohms | 19600 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 0.2500 watts | 0.2500 watts |