Panasonic Chip Res, Thick Film, 18K7, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1872V

Description
CHIP RES, THICK FILM, 18K7, 0.25W, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18K7, 0.25W, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18K7, 0.25W, 0805; Resistance Panasonic - 68AC7363 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K7, 0.25W, 0805; Resistance Panasonic
68AC7363
Chip Res, Thick Film, 18K7, 0.25W, 0805; Resistance Panasonic 68AC7363
CHIP RES, THICK FILM, 18K7, 0.25W, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K7, 0.25W, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K7, 0.25W, 0805; Resistance Panasonic - 68AC7364 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K7, 0.25W, 0805; Resistance Panasonic
68AC7364
Chip Res, Thick Film, 18K7, 0.25W, 0805; Resistance Panasonic 68AC7364
CHIP RES, THICK FILM, 18K7, 0.25W, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K7, 0.25W, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1872V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1872V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1872V
RES SMD 18.7K OHM 0.1% 1/4W 0805

RES SMD 18.7K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7363 ERJ-PB6B1872V
Product Name Chip Res, Thick Film, 18K7, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 18700 ohms 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details