Panasonic RES SMD 1.8K OHM 0.1% 1/4W 0805 ERJ-PB6B1801V

Description
RES SMD 1.8K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 1.8K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.8K OHM 0.1% 1/4W 0805 - 590-ERJ-PB6B1801V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.8K OHM 0.1% 1/4W 0805
590-ERJ-PB6B1801V
RES SMD 1.8K OHM 0.1% 1/4W 0805 590-ERJ-PB6B1801V
RES SMD 1.8K OHM 0.1% 1/4W 0805

RES SMD 1.8K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 1K8, 0.25W, 0805; Resistance Panasonic - 68AC7350 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.25W, 0805; Resistance Panasonic
68AC7350
Chip Res, Thick Film, 1K8, 0.25W, 0805; Resistance Panasonic 68AC7350
CHIP RES, THICK FILM, 1K8, 0.25W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.25W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K8, 0.25W, 0805; Resistance Panasonic - 68AC7349 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.25W, 0805; Resistance Panasonic
68AC7349
Chip Res, Thick Film, 1K8, 0.25W, 0805; Resistance Panasonic 68AC7349
CHIP RES, THICK FILM, 1K8, 0.25W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.25W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PB6B1801V 68AC7350
Product Name RES SMD 1.8K OHM 0.1% 1/4W 0805 Chip Res, Thick Film, 1K8, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details