RES SMD 17.8K OHM 0.1% 1/4W 0805
RES SMD 17.8K OHM 0.1% 1/4W 0805
CHIP RES, THICK FILM, 17K8, 0.25W, 0805; Resistance:17.8kohm;
CHIP RES, THICK FILM, 17K8, 0.25W, 0805; Resistance:17.8kohm;
| Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ERJ-PB6B1782V | 590-ERJ-PB6B1782V | 68AC7345 |
| Product Name | Resistors - Chip Resistor - Surface Mount | RES SMD 17.8K OHM 0.1% 1/4W 0805 | Chip Res, Thick Film, 17K8, 0.25W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 17800 ohms | 17800 ohms | 17800 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |