Panasonic Chip Res, Thick Film, 169K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1693V

Description
CHIP RES, THICK FILM, 169K, 0.25W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 169K, 0.25W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 169K, 0.25W, 0805; Resistance Panasonic - 68AC7335 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.25W, 0805; Resistance Panasonic
68AC7335
Chip Res, Thick Film, 169K, 0.25W, 0805; Resistance Panasonic 68AC7335
CHIP RES, THICK FILM, 169K, 0.25W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.25W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 169K, 0.25W, 0805; Resistance Panasonic - 68AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.25W, 0805; Resistance Panasonic
68AC7336
Chip Res, Thick Film, 169K, 0.25W, 0805; Resistance Panasonic 68AC7336
CHIP RES, THICK FILM, 169K, 0.25W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.25W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7335
Product Name Chip Res, Thick Film, 169K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers