Panasonic Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1651V

Description
CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic - 68AC7326 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic
68AC7326
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic 68AC7326
CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic - 68AC7325 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic
68AC7325
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic 68AC7325
CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1651V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1651V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1651V
RES SMD 1.65K OHM 0.1% 1/4W 0805

RES SMD 1.65K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7326 ERJ-PB6B1651V
Product Name Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1650 ohms 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details