Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B1541V

Description
RES SMD 1.54K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 1.54K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1541V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1541V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1541V
RES SMD 1.54K OHM 0.1% 1/4W 0805

RES SMD 1.54K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 1K54, 0.25W, 0805; Resistance Panasonic - 68AC7301 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.25W, 0805; Resistance Panasonic
68AC7301
Chip Res, Thick Film, 1K54, 0.25W, 0805; Resistance Panasonic 68AC7301
CHIP RES, THICK FILM, 1K54, 0.25W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.25W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K54, 0.25W, 0805; Resistance Panasonic - 68AC7302 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.25W, 0805; Resistance Panasonic
68AC7302
Chip Res, Thick Film, 1K54, 0.25W, 0805; Resistance Panasonic 68AC7302
CHIP RES, THICK FILM, 1K54, 0.25W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.25W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B1541V 68AC7301
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K54, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1540 ohms 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details