Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B1431V

Description
RES SMD 1.43K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 1.43K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1431V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1431V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1431V
RES SMD 1.43K OHM 0.1% 1/4W 0805

RES SMD 1.43K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 1K43, 0.25W, 0805; Resistance Panasonic - 68AC7283 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K43, 0.25W, 0805; Resistance Panasonic
68AC7283
Chip Res, Thick Film, 1K43, 0.25W, 0805; Resistance Panasonic 68AC7283
CHIP RES, THICK FILM, 1K43, 0.25W, 0805; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K43, 0.25W, 0805; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K43, 0.25W, 0805; Resistance Panasonic - 68AC7284 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K43, 0.25W, 0805; Resistance Panasonic
68AC7284
Chip Res, Thick Film, 1K43, 0.25W, 0805; Resistance Panasonic 68AC7284
CHIP RES, THICK FILM, 1K43, 0.25W, 0805; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K43, 0.25W, 0805; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B1431V 68AC7283
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K43, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1430 ohms 1430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details