Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B1333V

Description
RES SMD 133K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 133K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1333V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1333V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1333V
RES SMD 133K OHM 0.1% 1/4W 0805

RES SMD 133K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 133K, 0.25W, 0805; Resistance Panasonic - 68AC7269 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133K, 0.25W, 0805; Resistance Panasonic
68AC7269
Chip Res, Thick Film, 133K, 0.25W, 0805; Resistance Panasonic 68AC7269
CHIP RES, THICK FILM, 133K, 0.25W, 0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 133K, 0.25W, 0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133K, 0.25W, 0805; Resistance Panasonic - 68AC7270 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133K, 0.25W, 0805; Resistance Panasonic
68AC7270
Chip Res, Thick Film, 133K, 0.25W, 0805; Resistance Panasonic 68AC7270
CHIP RES, THICK FILM, 133K, 0.25W, 0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 133K, 0.25W, 0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B1333V 68AC7269
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 133K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 133000 ohms 133000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers