Panasonic Chip Res, Thick Film, 1K3, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1301V

Description
CHIP RES, THICK FILM, 1K3, 0.25W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K3, 0.25W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K3, 0.25W, 0805; Resistance Panasonic - 68AC7259 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K3, 0.25W, 0805; Resistance Panasonic
68AC7259
Chip Res, Thick Film, 1K3, 0.25W, 0805; Resistance Panasonic 68AC7259
CHIP RES, THICK FILM, 1K3, 0.25W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K3, 0.25W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K3, 0.25W, 0805; Resistance Panasonic - 68AC7260 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K3, 0.25W, 0805; Resistance Panasonic
68AC7260
Chip Res, Thick Film, 1K3, 0.25W, 0805; Resistance Panasonic 68AC7260
CHIP RES, THICK FILM, 1K3, 0.25W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K3, 0.25W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7259
Product Name Chip Res, Thick Film, 1K3, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details