Panasonic Chip Res, Thick Film, 12K1, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1212V

Description
CHIP RES, THICK FILM, 12K1, 0.25W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K1, 0.25W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K1, 0.25W, 0805; Resistance Panasonic - 68AC7243 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K1, 0.25W, 0805; Resistance Panasonic
68AC7243
Chip Res, Thick Film, 12K1, 0.25W, 0805; Resistance Panasonic 68AC7243
CHIP RES, THICK FILM, 12K1, 0.25W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K1, 0.25W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K1, 0.25W, 0805; Resistance Panasonic - 68AC7244 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K1, 0.25W, 0805; Resistance Panasonic
68AC7244
Chip Res, Thick Film, 12K1, 0.25W, 0805; Resistance Panasonic 68AC7244
CHIP RES, THICK FILM, 12K1, 0.25W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K1, 0.25W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1212V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1212V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1212V
RES SMD 12.1K OHM 0.1% 1/4W 0805

RES SMD 12.1K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7243 ERJ-PB6B1212V
Product Name Chip Res, Thick Film, 12K1, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 12100 ohms 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers