Panasonic Chip Res, Thick Film, 118K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1183V

Description
CHIP RES, THICK FILM, 118K, 0.25W, 0805; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 118K, 0.25W, 0805; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 118K, 0.25W, 0805; Resistance Panasonic - 68AC7234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118K, 0.25W, 0805; Resistance Panasonic
68AC7234
Chip Res, Thick Film, 118K, 0.25W, 0805; Resistance Panasonic 68AC7234
CHIP RES, THICK FILM, 118K, 0.25W, 0805; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 118K, 0.25W, 0805; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 118K, 0.25W, 0805; Resistance Panasonic - 68AC7233 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118K, 0.25W, 0805; Resistance Panasonic
68AC7233
Chip Res, Thick Film, 118K, 0.25W, 0805; Resistance Panasonic 68AC7233
CHIP RES, THICK FILM, 118K, 0.25W, 0805; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 118K, 0.25W, 0805; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 118K OHM 0.1% 1/4W 0805 - 590-ERJ-PB6B1183V - Utmel Electronic Limited
Hong Kong, China
RES SMD 118K OHM 0.1% 1/4W 0805
590-ERJ-PB6B1183V
RES SMD 118K OHM 0.1% 1/4W 0805 590-ERJ-PB6B1183V
RES SMD 118K OHM 0.1% 1/4W 0805

RES SMD 118K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 68AC7234 590-ERJ-PB6B1183V
Product Name Chip Res, Thick Film, 118K, 0.25W, 0805; Resistance Panasonic RES SMD 118K OHM 0.1% 1/4W 0805
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details