Panasonic Chip Res, Thick Film, 11K8, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1182V

Description
CHIP RES, THICK FILM, 11K8, 0.25W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K8, 0.25W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K8, 0.25W, 0805; Resistance Panasonic - 68AC7232 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K8, 0.25W, 0805; Resistance Panasonic
68AC7232
Chip Res, Thick Film, 11K8, 0.25W, 0805; Resistance Panasonic 68AC7232
CHIP RES, THICK FILM, 11K8, 0.25W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K8, 0.25W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K8, 0.25W, 0805; Resistance Panasonic - 68AC7231 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K8, 0.25W, 0805; Resistance Panasonic
68AC7231
Chip Res, Thick Film, 11K8, 0.25W, 0805; Resistance Panasonic 68AC7231
CHIP RES, THICK FILM, 11K8, 0.25W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K8, 0.25W, 0805; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7232
Product Name Chip Res, Thick Film, 11K8, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details