Panasonic RES SMD 113K OHM 0.1% 1/4W 0805 ERJ-PB6B1133V

Description
RES SMD 113K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 113K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 113K OHM 0.1% 1/4W 0805 - 590-ERJ-PB6B1133V - Utmel Electronic Limited
Hong Kong, China
RES SMD 113K OHM 0.1% 1/4W 0805
590-ERJ-PB6B1133V
RES SMD 113K OHM 0.1% 1/4W 0805 590-ERJ-PB6B1133V
RES SMD 113K OHM 0.1% 1/4W 0805

RES SMD 113K OHM 0.1% 1/4W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1133V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1133V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1133V
RES SMD 113K OHM 0.1% 1/4W 0805

RES SMD 113K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 113K, 0.25W, 0805; Resistance Panasonic - 68AC7222 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113K, 0.25W, 0805; Resistance Panasonic
68AC7222
Chip Res, Thick Film, 113K, 0.25W, 0805; Resistance Panasonic 68AC7222
CHIP RES, THICK FILM, 113K, 0.25W, 0805; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 113K, 0.25W, 0805; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 113K, 0.25W, 0805; Resistance Panasonic - 68AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113K, 0.25W, 0805; Resistance Panasonic
68AC7221
Chip Res, Thick Film, 113K, 0.25W, 0805; Resistance Panasonic 68AC7221
CHIP RES, THICK FILM, 113K, 0.25W, 0805; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 113K, 0.25W, 0805; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-PB6B1133V ERJ-PB6B1133V 68AC7222
Product Name RES SMD 113K OHM 0.1% 1/4W 0805 Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 113K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 113000 ohms 113000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details