Panasonic Chip Res, Thick Film, 11K3, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1132V

Description
CHIP RES, THICK FILM, 11K3, 0.25W, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K3, 0.25W, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K3, 0.25W, 0805; Resistance Panasonic - 68AC7219 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K3, 0.25W, 0805; Resistance Panasonic
68AC7219
Chip Res, Thick Film, 11K3, 0.25W, 0805; Resistance Panasonic 68AC7219
CHIP RES, THICK FILM, 11K3, 0.25W, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K3, 0.25W, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K3, 0.25W, 0805; Resistance Panasonic - 68AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K3, 0.25W, 0805; Resistance Panasonic
68AC7220
Chip Res, Thick Film, 11K3, 0.25W, 0805; Resistance Panasonic 68AC7220
CHIP RES, THICK FILM, 11K3, 0.25W, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K3, 0.25W, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7219
Product Name Chip Res, Thick Film, 11K3, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details