Panasonic Chip Res, Thick Film, 1K13, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1131V

Description
CHIP RES, THICK FILM, 1K13, 0.25W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K13, 0.25W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K13, 0.25W, 0805; Resistance Panasonic - 68AC7217 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.25W, 0805; Resistance Panasonic
68AC7217
Chip Res, Thick Film, 1K13, 0.25W, 0805; Resistance Panasonic 68AC7217
CHIP RES, THICK FILM, 1K13, 0.25W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.25W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K13, 0.25W, 0805; Resistance Panasonic - 68AC7218 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.25W, 0805; Resistance Panasonic
68AC7218
Chip Res, Thick Film, 1K13, 0.25W, 0805; Resistance Panasonic 68AC7218
CHIP RES, THICK FILM, 1K13, 0.25W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.25W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7217
Product Name Chip Res, Thick Film, 1K13, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details