Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B1023V

Description
RES SMD 102K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 102K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1023V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1023V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1023V
RES SMD 102K OHM 0.1% 1/4W 0805

RES SMD 102K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic - 68AC7197 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic
68AC7197
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic 68AC7197
CHIP RES, THICK FILM, 102K, 0.25W, 0805; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.25W, 0805; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic - 68AC7198 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic
68AC7198
Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic 68AC7198
CHIP RES, THICK FILM, 102K, 0.25W, 0805; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.25W, 0805; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B1023V 68AC7197
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 102K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 102000 ohms 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details