Panasonic Chip Res, Thick Film, 97K6, 0.2W, 0603; Resistance Panasonic ERJ-PB3D9762V

Description
CHIP RES, THICK FILM, 97K6, 0.2W, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 97K6, 0.2W, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 97K6, 0.2W, 0603; Resistance Panasonic - 68AC7170 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97K6, 0.2W, 0603; Resistance Panasonic
68AC7170
Chip Res, Thick Film, 97K6, 0.2W, 0603; Resistance Panasonic 68AC7170
CHIP RES, THICK FILM, 97K6, 0.2W, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 97K6, 0.2W, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 97K6, 0.2W, 0603; Resistance Panasonic - 68AC7171 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97K6, 0.2W, 0603; Resistance Panasonic
68AC7171
Chip Res, Thick Film, 97K6, 0.2W, 0603; Resistance Panasonic 68AC7171
CHIP RES, THICK FILM, 97K6, 0.2W, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 97K6, 0.2W, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7170
Product Name Chip Res, Thick Film, 97K6, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details