Panasonic Chip Res, Thick Film, 9K53, 0.2W, 0603; Resistance Panasonic ERJ-PB3D9531V

Description
CHIP RES, THICK FILM, 9K53, 0.2W, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K53, 0.2W, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K53, 0.2W, 0603; Resistance Panasonic - 68AC7162 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.2W, 0603; Resistance Panasonic
68AC7162
Chip Res, Thick Film, 9K53, 0.2W, 0603; Resistance Panasonic 68AC7162
CHIP RES, THICK FILM, 9K53, 0.2W, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.2W, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K53, 0.2W, 0603; Resistance Panasonic - 68AC7163 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.2W, 0603; Resistance Panasonic
68AC7163
Chip Res, Thick Film, 9K53, 0.2W, 0603; Resistance Panasonic 68AC7163
CHIP RES, THICK FILM, 9K53, 0.2W, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.2W, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7162
Product Name Chip Res, Thick Film, 9K53, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details