Panasonic Chip Res, Thick Film, 91K, 0.2W, 0603; Resistance Panasonic ERJ-PB3D9102V

Description
CHIP RES, THICK FILM, 91K, 0.2W, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 91K, 0.2W, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 91K, 0.2W, 0603; Resistance Panasonic - 68AC7153 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.2W, 0603; Resistance Panasonic
68AC7153
Chip Res, Thick Film, 91K, 0.2W, 0603; Resistance Panasonic 68AC7153
CHIP RES, THICK FILM, 91K, 0.2W, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.2W, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91K, 0.2W, 0603; Resistance Panasonic - 68AC7152 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.2W, 0603; Resistance Panasonic
68AC7152
Chip Res, Thick Film, 91K, 0.2W, 0603; Resistance Panasonic 68AC7152
CHIP RES, THICK FILM, 91K, 0.2W, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.2W, 0603; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D9102V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D9102V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D9102V
RES SMD 91K OHM 0.5% 1/5W 0603

RES SMD 91K OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7153 ERJ-PB3D9102V
Product Name Chip Res, Thick Film, 91K, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 91000 ohms 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details