Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D9101V

Description
RES SMD 9.1K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 9.1K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D9101V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D9101V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D9101V
RES SMD 9.1K OHM 0.5% 1/5W 0603

RES SMD 9.1K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 9K1, 0.2W, 0603; Resistance Panasonic - 68AC7150 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K1, 0.2W, 0603; Resistance Panasonic
68AC7150
Chip Res, Thick Film, 9K1, 0.2W, 0603; Resistance Panasonic 68AC7150
CHIP RES, THICK FILM, 9K1, 0.2W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K1, 0.2W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 9K1, 0.2W, 0603; Resistance Panasonic - 68AC7151 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K1, 0.2W, 0603; Resistance Panasonic
68AC7151
Chip Res, Thick Film, 9K1, 0.2W, 0603; Resistance Panasonic 68AC7151
CHIP RES, THICK FILM, 9K1, 0.2W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K1, 0.2W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D9101V 68AC7150
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 9K1, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 9100 ohms 9100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details