Panasonic Chip Res, Thick Film, 910R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D9100V

Description
CHIP RES, THICK FILM, 910R, 0.2W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 910R, 0.2W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 910R, 0.2W, 0603; Resistance Panasonic - 68AC7148 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.2W, 0603; Resistance Panasonic
68AC7148
Chip Res, Thick Film, 910R, 0.2W, 0603; Resistance Panasonic 68AC7148
CHIP RES, THICK FILM, 910R, 0.2W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.2W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910R, 0.2W, 0603; Resistance Panasonic - 68AC7149 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.2W, 0603; Resistance Panasonic
68AC7149
Chip Res, Thick Film, 910R, 0.2W, 0603; Resistance Panasonic 68AC7149
CHIP RES, THICK FILM, 910R, 0.2W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.2W, 0603; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7148
Product Name Chip Res, Thick Film, 910R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details