Panasonic Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D9090V

Description
CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic - 68AC7142 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic
68AC7142
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic 68AC7142
CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic - 68AC7143 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic
68AC7143
Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic 68AC7143
CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 0.2W, 0603; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 68AC7142 68AC7143
Product Name Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic Chip Res, Thick Film, 909R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3484FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details