Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D8872V

Description
RES SMD 88.7K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 88.7K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D8872V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D8872V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D8872V
RES SMD 88.7K OHM 0.5% 1/5W 0603

RES SMD 88.7K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 88K7, 0.2W, 0603; Resistance Panasonic - 68AC7140 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 88K7, 0.2W, 0603; Resistance Panasonic
68AC7140
Chip Res, Thick Film, 88K7, 0.2W, 0603; Resistance Panasonic 68AC7140
CHIP RES, THICK FILM, 88K7, 0.2W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 88K7, 0.2W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 88K7, 0.2W, 0603; Resistance Panasonic - 68AC7141 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 88K7, 0.2W, 0603; Resistance Panasonic
68AC7141
Chip Res, Thick Film, 88K7, 0.2W, 0603; Resistance Panasonic 68AC7141
CHIP RES, THICK FILM, 88K7, 0.2W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 88K7, 0.2W, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D8872V 68AC7140
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 88K7, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms 88700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details