Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D8870V

Description
RES SMD 887 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 887 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D8870V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D8870V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D8870V
RES SMD 887 OHM 0.5% 1/5W 0603

RES SMD 887 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 887R, 0.2W, 0603; Resistance Panasonic - 68AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887R, 0.2W, 0603; Resistance Panasonic
68AC7136
Chip Res, Thick Film, 887R, 0.2W, 0603; Resistance Panasonic 68AC7136
CHIP RES, THICK FILM, 887R, 0.2W, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 887R, 0.2W, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 887R, 0.2W, 0603; Resistance Panasonic - 68AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887R, 0.2W, 0603; Resistance Panasonic
68AC7137
Chip Res, Thick Film, 887R, 0.2W, 0603; Resistance Panasonic 68AC7137
CHIP RES, THICK FILM, 887R, 0.2W, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 887R, 0.2W, 0603; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D8870V 68AC7136
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 887R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 887 ohms 887 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details