Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D8661V

Description
RES SMD 8.66K OHM 0.5% 1/5W 0603
Description
RES SMD 8.66K OHM 0.5% 1/5W 0603
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 8K66, 0.2W, 0603 from Panasonic is a high precision thick film resistor designed for various electronic applications. It features a resistance value of 8.66 kΩ with a tolerance of ±0.5%. The power rating is 0.20 W, suitable for the 0603 package size. This resistor is compliant with AEC-Q200 standards, ensuring high reliability for automotive applications. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance of ±50vó10,Ū,Å?/K for high resistance values up to 1 MΩ. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 8K66, 0.2W, 0603 from Panasonic is a high precision thick film resistor designed for various electronic applications. It features a resistance value of 8.66 kΩ with a tolerance of ±0.5%. The power rating is 0.20 W, suitable for the 0603 package size. This resistor is compliant with AEC-Q200 standards, ensuring high reliability for automotive applications. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance of ±50vó10,Ū,Å?/K for high resistance values up to 1 MΩ. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D8661V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D8661V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D8661V
RES SMD 8.66K OHM 0.5% 1/5W 0603

RES SMD 8.66K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic - 68AC7132 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic
68AC7132
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic 68AC7132
CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic - 68AC7133 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic
68AC7133
Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic 68AC7133
CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K66, 0.2W, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D8661V 68AC7132
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 8K66, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 8660 ohms 8660 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4644FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details