Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D8450V

Description
RES SMD 845 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 845 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D8450V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D8450V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D8450V
RES SMD 845 OHM 0.5% 1/5W 0603

RES SMD 845 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 845R, 0.2W, 0603; Resistance Panasonic - 68AC7124 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845R, 0.2W, 0603; Resistance Panasonic
68AC7124
Chip Res, Thick Film, 845R, 0.2W, 0603; Resistance Panasonic 68AC7124
CHIP RES, THICK FILM, 845R, 0.2W, 0603; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 845R, 0.2W, 0603; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 845R, 0.2W, 0603; Resistance Panasonic - 68AC7125 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845R, 0.2W, 0603; Resistance Panasonic
68AC7125
Chip Res, Thick Film, 845R, 0.2W, 0603; Resistance Panasonic 68AC7125
CHIP RES, THICK FILM, 845R, 0.2W, 0603; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 845R, 0.2W, 0603; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D8450V 68AC7124
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 845R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 845 ohms 845 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details