Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D8251V

Description
RES SMD 8.25K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 8.25K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D8251V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D8251V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D8251V
RES SMD 8.25K OHM 0.5% 1/5W 0603

RES SMD 8.25K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 8K25, 0.2W, 0603; Resistance Panasonic - 68AC7121 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.2W, 0603; Resistance Panasonic
68AC7121
Chip Res, Thick Film, 8K25, 0.2W, 0603; Resistance Panasonic 68AC7121
CHIP RES, THICK FILM, 8K25, 0.2W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.2W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K25, 0.2W, 0603; Resistance Panasonic - 68AC7120 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.2W, 0603; Resistance Panasonic
68AC7120
Chip Res, Thick Film, 8K25, 0.2W, 0603; Resistance Panasonic 68AC7120
CHIP RES, THICK FILM, 8K25, 0.2W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.2W, 0603; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PB3D8251V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D8251V
Chip Resistor - Surface Mount ERJ-PB3D8251V
RES SMD 8.25K OHM 0.5% 1/5W 0603

RES SMD 8.25K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-PB3D8251V 68AC7121 ERJ-PB3D8251V
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 8K25, 0.2W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 8250 ohms 8250 ohms 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details