Panasonic RES SMD 825 OHM 0.5% 1/5W 0603 ERJ-PB3D8250V

Description
RES SMD 825 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 825 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 825 OHM 0.5% 1/5W 0603 - 590-ERJ-PB3D8250V - Utmel Electronic Limited
Hong Kong, China
RES SMD 825 OHM 0.5% 1/5W 0603
590-ERJ-PB3D8250V
RES SMD 825 OHM 0.5% 1/5W 0603 590-ERJ-PB3D8250V
RES SMD 825 OHM 0.5% 1/5W 0603

RES SMD 825 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 825R, 0.2W, 0603; Resistance Panasonic - 68AC7118 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.2W, 0603; Resistance Panasonic
68AC7118
Chip Res, Thick Film, 825R, 0.2W, 0603; Resistance Panasonic 68AC7118
CHIP RES, THICK FILM, 825R, 0.2W, 0603; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.2W, 0603; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825R, 0.2W, 0603; Resistance Panasonic - 68AC7119 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.2W, 0603; Resistance Panasonic
68AC7119
Chip Res, Thick Film, 825R, 0.2W, 0603; Resistance Panasonic 68AC7119
CHIP RES, THICK FILM, 825R, 0.2W, 0603; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.2W, 0603; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PB3D8250V 68AC7118
Product Name RES SMD 825 OHM 0.5% 1/5W 0603 Chip Res, Thick Film, 825R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers