Panasonic Chip Res, Thick Film, 787R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D7870V

Description
CHIP RES, THICK FILM, 787R, 0.2W, 0603; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 787R, 0.2W, 0603; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 787R, 0.2W, 0603; Resistance Panasonic - 68AC7100 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787R, 0.2W, 0603; Resistance Panasonic
68AC7100
Chip Res, Thick Film, 787R, 0.2W, 0603; Resistance Panasonic 68AC7100
CHIP RES, THICK FILM, 787R, 0.2W, 0603; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 787R, 0.2W, 0603; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 787R, 0.2W, 0603; Resistance Panasonic - 68AC7101 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 787R, 0.2W, 0603; Resistance Panasonic
68AC7101
Chip Res, Thick Film, 787R, 0.2W, 0603; Resistance Panasonic 68AC7101
CHIP RES, THICK FILM, 787R, 0.2W, 0603; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 787R, 0.2W, 0603; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D7870V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D7870V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D7870V
RES SMD 787 OHM 0.5% 1/5W 0603

RES SMD 787 OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7100 ERJ-PB3D7870V
Product Name Chip Res, Thick Film, 787R, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details