Panasonic Chip Resistor - Surface Mount ERJ-PB3D7681V

Description
RES SMD 7.68K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 7.68K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3D7681V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D7681V
Chip Resistor - Surface Mount ERJ-PB3D7681V
RES SMD 7.68K OHM 0.5% 1/5W 0603

RES SMD 7.68K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 7K68, 0.2W, 0603; Resistance Panasonic - 68AC7097 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K68, 0.2W, 0603; Resistance Panasonic
68AC7097
Chip Res, Thick Film, 7K68, 0.2W, 0603; Resistance Panasonic 68AC7097
CHIP RES, THICK FILM, 7K68, 0.2W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K68, 0.2W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K68, 0.2W, 0603; Resistance Panasonic - 68AC7096 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K68, 0.2W, 0603; Resistance Panasonic
68AC7096
Chip Res, Thick Film, 7K68, 0.2W, 0603; Resistance Panasonic 68AC7096
CHIP RES, THICK FILM, 7K68, 0.2W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K68, 0.2W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3D7681V 68AC7097
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 7K68, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7680 ohms 7680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details