Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D7680V

Description
RES SMD 768 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 768 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D7680V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D7680V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D7680V
RES SMD 768 OHM 0.5% 1/5W 0603

RES SMD 768 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic - 68AC7094 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic
68AC7094
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic 68AC7094
CHIP RES, THICK FILM, 768R, 0.2W, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.2W, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic - 68AC7095 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic
68AC7095
Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic 68AC7095
CHIP RES, THICK FILM, 768R, 0.2W, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.2W, 0603; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D7680V 68AC7094
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 768R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 768 ohms 768 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details