RES SMD 7.15K OHM 0.5% 1/5W 0603
CHIP RES, THICK FILM, 7K15, 0.2W, 0603; Resistance:7.15kohm;
CHIP RES, THICK FILM, 7K15, 0.2W, 0603; Resistance:7.15kohm;
RES SMD 7.15K OHM 0.5% 1/5W 0603
| ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-PB3D7151V | 68AC7079 | ERJ-PB3D7151V |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 7K15, 0.2W, 0603; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 7150 ohms | 7150 ohms | 7150 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2000 watts | 0.2000 watts | 0.2000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |