Panasonic Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D7150V

Description
CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic - 68AC7076 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic
68AC7076
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic 68AC7076
CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic - 68AC7077 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic
68AC7077
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic 68AC7077
CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PB3D7150V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D7150V
Chip Resistor - Surface Mount ERJ-PB3D7150V
RES SMD 715 OHM 0.5% 1/5W 0603

RES SMD 715 OHM 0.5% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC7076 ERJ-PB3D7150V
Product Name Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details