Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D6980V

Description
RES SMD 698 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 698 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D6980V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D6980V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D6980V
RES SMD 698 OHM 0.5% 1/5W 0603

RES SMD 698 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic - 68AC7070 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic
68AC7070
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic 68AC7070
CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic - 68AC7071 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic
68AC7071
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic 68AC7071
CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D6980V 68AC7070
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 698 ohms 698 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details