CHIP RES, THICK FILM, 6K81, 0.2W, 0603; Resistance:6.81kohm;
CHIP RES, THICK FILM, 6K81, 0.2W, 0603; Resistance:6.81kohm;
RES SMD 6.81K OHM 0.5% 1/5W 0603
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 68AC7066 | ERJ-PB3D6811V |
| Product Name | Chip Res, Thick Film, 6K81, 0.2W, 0603; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Resistance Range | 6810 ohms | 6810 ohms |