Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D6810V

Description
RES SMD 681 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 681 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D6810V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D6810V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D6810V
RES SMD 681 OHM 0.5% 1/5W 0603

RES SMD 681 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 681R, 0.2W, 0603; Resistance Panasonic - 68AC7064 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681R, 0.2W, 0603; Resistance Panasonic
68AC7064
Chip Res, Thick Film, 681R, 0.2W, 0603; Resistance Panasonic 68AC7064
CHIP RES, THICK FILM, 681R, 0.2W, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 681R, 0.2W, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681R, 0.2W, 0603; Resistance Panasonic - 68AC7065 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681R, 0.2W, 0603; Resistance Panasonic
68AC7065
Chip Res, Thick Film, 681R, 0.2W, 0603; Resistance Panasonic 68AC7065
CHIP RES, THICK FILM, 681R, 0.2W, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 681R, 0.2W, 0603; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D6810V 68AC7064
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 681R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 681 ohms 681 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details