Panasonic Chip Res, Thick Film, 680R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D6800V

Description
CHIP RES, THICK FILM, 680R, 0.2W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 680R, 0.2W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 680R, 0.2W, 0603; Resistance Panasonic - 68AC7059 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.2W, 0603; Resistance Panasonic
68AC7059
Chip Res, Thick Film, 680R, 0.2W, 0603; Resistance Panasonic 68AC7059
CHIP RES, THICK FILM, 680R, 0.2W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.2W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 680R, 0.2W, 0603; Resistance Panasonic - 68AC7058 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.2W, 0603; Resistance Panasonic
68AC7058
Chip Res, Thick Film, 680R, 0.2W, 0603; Resistance Panasonic 68AC7058
CHIP RES, THICK FILM, 680R, 0.2W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.2W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7059
Product Name Chip Res, Thick Film, 680R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details