Panasonic Chip Res, Thick Film, 62K, 0.2W, 0603; Resistance Panasonic ERJ-PB3D6202V

Description
CHIP RES, THICK FILM, 62K, 0.2W, 0603; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62K, 0.2W, 0603; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62K, 0.2W, 0603; Resistance Panasonic - 68AC7039 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.2W, 0603; Resistance Panasonic
68AC7039
Chip Res, Thick Film, 62K, 0.2W, 0603; Resistance Panasonic 68AC7039
CHIP RES, THICK FILM, 62K, 0.2W, 0603; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.2W, 0603; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62K, 0.2W, 0603; Resistance Panasonic - 68AC7038 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.2W, 0603; Resistance Panasonic
68AC7038
Chip Res, Thick Film, 62K, 0.2W, 0603; Resistance Panasonic 68AC7038
CHIP RES, THICK FILM, 62K, 0.2W, 0603; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.2W, 0603; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D6202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D6202V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D6202V
RES SMD 62K OHM 0.5% 1/5W 0603

RES SMD 62K OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7039 ERJ-PB3D6202V
Product Name Chip Res, Thick Film, 62K, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 62000 ohms 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details