Panasonic Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic ERJ-PB3D5902V

Description
CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic - 68AC7020 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic
68AC7020
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic 68AC7020
CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic - 68AC7021 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic
68AC7021
Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic 68AC7021
CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 59K, 0.2W, 0603; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7020
Product Name Chip Res, Thick Film, 59K, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details