Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D5602V

Description
RES SMD 56K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 56K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D5602V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D5602V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D5602V
RES SMD 56K OHM 0.5% 1/5W 0603

RES SMD 56K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic - 68AC7002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic
68AC7002
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic 68AC7002
CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic - 68AC7003 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic
68AC7003
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic 68AC7003
CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D5602V 68AC7002
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms 56000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details