Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D5362V

Description
RES SMD 53.6K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 53.6K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D5362V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D5362V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D5362V
RES SMD 53.6K OHM 0.5% 1/5W 0603

RES SMD 53.6K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 53K6, 0.2W, 0603; Resistance Panasonic - 68AC6991 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53K6, 0.2W, 0603; Resistance Panasonic
68AC6991
Chip Res, Thick Film, 53K6, 0.2W, 0603; Resistance Panasonic 68AC6991
CHIP RES, THICK FILM, 53K6, 0.2W, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 53K6, 0.2W, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 53K6, 0.2W, 0603; Resistance Panasonic - 68AC6990 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53K6, 0.2W, 0603; Resistance Panasonic
68AC6990
Chip Res, Thick Film, 53K6, 0.2W, 0603; Resistance Panasonic 68AC6990
CHIP RES, THICK FILM, 53K6, 0.2W, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 53K6, 0.2W, 0603; Resistance:53.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D5362V 68AC6991
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 53K6, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 53600 ohms 53600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details