The Chip Resistor, Thick Film, 51K1, 0.2W, 0603 from Panasonic is a high precision thick film resistor designed for various electronic applications. It features a resistance value of 51.1 kΩ with a tolerance of ±0.5%. The power rating is 200 mW, suitable for use in compact designs due to its 0603 (1.6 mm x 0.8 mm) package size. This resistor is compliant with AEC-Q200 standards, ensuring reliability in automotive applications, and is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The resistor operates effectively within a temperature range of -55°C to +155°C and has a maximum voltage rating of 150V. Its construction includes a protective coating and a thick film resistive element, contributing to its durability and performance stability.
CHIP RES, THICK FILM, 51K1, 0.2W, 0603; Resistance:51.1kohm;
CHIP RES, THICK FILM, 51K1, 0.2W, 0603; Resistance:51.1kohm;
RES SMD 51.1K OHM 0.5% 1/5W 0603
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 68AC6978 | ERJ-PB3D5112V |
| Product Name | Chip Res, Thick Film, 51K1, 0.2W, 0603; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Resistance Range | 51100 ohms | 51100 ohms |