Panasonic Chip Res, Thick Film, 511R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D5110V

Description
CHIP RES, THICK FILM, 511R, 0.2W, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 511R, 0.2W, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 511R, 0.2W, 0603; Resistance Panasonic - 68AC6974 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.2W, 0603; Resistance Panasonic
68AC6974
Chip Res, Thick Film, 511R, 0.2W, 0603; Resistance Panasonic 68AC6974
CHIP RES, THICK FILM, 511R, 0.2W, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.2W, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511R, 0.2W, 0603; Resistance Panasonic - 68AC6975 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.2W, 0603; Resistance Panasonic
68AC6975
Chip Res, Thick Film, 511R, 0.2W, 0603; Resistance Panasonic 68AC6975
CHIP RES, THICK FILM, 511R, 0.2W, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.2W, 0603; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D5110V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D5110V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D5110V
RES SMD 511 OHM 0.5% 1/5W 0603

RES SMD 511 OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6974 ERJ-PB3D5110V
Product Name Chip Res, Thick Film, 511R, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details