Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D4702V

Description
RES SMD 47K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 47K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D4702V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D4702V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D4702V
RES SMD 47K OHM 0.5% 1/5W 0603

RES SMD 47K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 47K, 0.2W, 0603; Resistance Panasonic - 68AC6949 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.2W, 0603; Resistance Panasonic
68AC6949
Chip Res, Thick Film, 47K, 0.2W, 0603; Resistance Panasonic 68AC6949
CHIP RES, THICK FILM, 47K, 0.2W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.2W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47K, 0.2W, 0603; Resistance Panasonic - 68AC6948 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.2W, 0603; Resistance Panasonic
68AC6948
Chip Res, Thick Film, 47K, 0.2W, 0603; Resistance Panasonic 68AC6948
CHIP RES, THICK FILM, 47K, 0.2W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.2W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D4702V 68AC6949
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 47K, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details