Panasonic Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic ERJ-PB3D4642V

Description
CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic - 68AC6942 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic
68AC6942
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic 68AC6942
CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic - 68AC6943 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic
68AC6943
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic 68AC6943
CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6942
Product Name Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers