Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D4531V

Description
RES SMD 4.53K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 4.53K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D4531V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D4531V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D4531V
RES SMD 4.53K OHM 0.5% 1/5W 0603

RES SMD 4.53K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 4K53, 0.2W, 0603; Resistance Panasonic - 68AC6935 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.2W, 0603; Resistance Panasonic
68AC6935
Chip Res, Thick Film, 4K53, 0.2W, 0603; Resistance Panasonic 68AC6935
CHIP RES, THICK FILM, 4K53, 0.2W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.2W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K53, 0.2W, 0603; Resistance Panasonic - 68AC6934 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K53, 0.2W, 0603; Resistance Panasonic
68AC6934
Chip Res, Thick Film, 4K53, 0.2W, 0603; Resistance Panasonic 68AC6934
CHIP RES, THICK FILM, 4K53, 0.2W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K53, 0.2W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D4531V 68AC6935
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 4K53, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 4530 ohms 4530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details